Microchip Technology, Inc. 3.6V 150MA Voltage Regulator IC MIC5206-3.6BMM

Description
IC REG LINEAR 3.6V 150MA 8MSOP Product overview: MIC5206-3.6BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.6BMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.6V 150MA 8MSOP Product overview: MIC5206-3.6BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.6BMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 150MA Voltage Regulator IC
776-MIC5206-3.6BMM
3.6V 150MA Voltage Regulator IC 776-MIC5206-3.6BMM
IC REG LINEAR 3.6V 150MA 8MSOP Product overview: MIC5206-3.6BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.6BMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 150MA 8MSOP Product overview: MIC5206-3.6BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5206-3.6BMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5206-3.6BMM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5206-3.6BMM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5206-3.6BMM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.6BMM - 102964-MIC5206-3.6BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.6BMM
102964-MIC5206-3.6BMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.6BMM 102964-MIC5206-3.6BMM
Manufacturer: Microchip Technology Win Source Part Number: 102964-MIC5206-3.6BM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.165V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Error Flag Output Current: 150mA Output Voltage: 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.35V @ 150mA Operating Supply Current: 150μA to 2.5mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 102964-MIC5206-3.6BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Error Flag
Output Current: 150mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.35V @ 150mA
Operating Supply Current: 150μA to 2.5mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5206-3.6BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5206-3.6BMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5206-3.6BMM
IC REG LINEAR 3.6V 150MA 8MSOP

IC REG LINEAR 3.6V 150MA 8MSOP

Supplier's Site
Voltage Regulators - Linear - MIC5206-3.6BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5206-3.6BMM
Voltage Regulators - Linear MIC5206-3.6BMM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC5206-3.6BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5206-3.6BMM
Voltage Regulators - Linear MIC5206-3.6BMM
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5206-3.6BMM
PMIC - Voltage Regulators - Linear MIC5206-3.6BMM
IC REG LINEAR 3.6V 150MA 8MSOP

IC REG LINEAR 3.6V 150MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5206-3.6BMM MIC5206-3.6BMM-ND 102964-MIC5206-3.6BMM MIC5206-3.6BMM MIC5206-3.6BMM MIC5206-3.6BMM MIC5206-3.6BMM
Product Name 3.6V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5206-3.6BMM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 to ? volts 3.6 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 16 volts 16 volts 16 volts ? to 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data