Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5207BM5-TR MIC5207BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788662-MIC5207BM5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 180mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 3μA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Output Voltage MAX: 15V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.4V @ 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788662-MIC5207BM5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 180mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 3μA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Output Voltage MAX: 15V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.4V @ 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5207BM5-TR - 788662-MIC5207BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5207BM5-TR
788662-MIC5207BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5207BM5-TR 788662-MIC5207BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788662-MIC5207BM5-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 180mA Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 3μA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-23-5 Output Voltage MAX: 15V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.4V @ 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788662-MIC5207BM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 180mA
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Output Voltage MAX: 15V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.4V @ 150mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
180MA SOT23 Voltage Regulator IC
776-MIC5207BM5-TR
180MA SOT23 Voltage Regulator IC 776-MIC5207BM5-TR
IC REG LIN POS ADJ 180MA SOT23-5 Product overview: MIC5207BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207BM5-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 180MA SOT23-5 Product overview: MIC5207BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5207BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5207BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5207BM5-TR
PMIC - Voltage Regulators - Linear MIC5207BM5-TR
IC REG LIN POS ADJ 180MA SOT23-5

IC REG LIN POS ADJ 180MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5207BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5207BM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5207BM5-TR
IC REG LIN POS ADJ 180MA SOT23-5

IC REG LIN POS ADJ 180MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 788662-MIC5207BM5-TR 776-MIC5207BM5-TR MIC5207BM5-TR MIC5207BM5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5207BM5-TR 180MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SC-74A, SOT-753 Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data