IC REG LINEAR 1.8V 1.5A TO263-5 Product overview: MIC39151-1.8BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39151-1.8BU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 139266-MIC39151-1.8B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.375V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 20mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
IC REG LINEAR 1.8V 1.5A TO263-5
IC REG LINEAR 1.8V 1.5A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5
IC REG LINEAR 1.8V 1.5A TO263-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC39151-1.8BU | 139266-MIC39151-1.8BU | MIC39151-1.8BU-ND | MIC39151-1.8BU | MIC39151-1.8BU | MIC39151-1.8BU | MIC39151-1.8BU |
| Product Name | 1.8V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC39151-1.8BU | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Bulk | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 16 volts | 16 volts | 16 volts | ? to 16 volts | 16 volts |