Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
IC REG LINEAR 1.8V 1.5A TO220-5
IC REG LINEAR 1.8V 1.5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO + Flag + Shutdown
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39151-1.8WT-ND | MIC39151-1.8WT | MIC39151-1.8WT | MIC39151-1.8WT | MIC39151-1.8WT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |