Microchip Technology, Inc. 4.5V 80MA Voltage Regulator IC MIC5203-4.5BM4 TR

Description
IC REG LINEAR 4.5V 80MA SOT143 Product overview: MIC5203-4.5BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.5BM4 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 4.5V 80MA SOT143 Product overview: MIC5203-4.5BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.5BM4 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.5V 80MA Voltage Regulator IC
776-MIC5203-4.5BM4 TR
4.5V 80MA Voltage Regulator IC 776-MIC5203-4.5BM4 TR
IC REG LINEAR 4.5V 80MA SOT143 Product overview: MIC5203-4.5BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.5BM4 TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 4.5V 80MA SOT143 Product overview: MIC5203-4.5BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-4.5BM4 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.5BM4 TR - 788655-MIC5203-4.5BM4 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.5BM4 TR
788655-MIC5203-4.5BM4 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.5BM4 TR 788655-MIC5203-4.5BM4 TR
Manufacturer: Microchip Technology Win Source Part Number: 788655-MIC5203-4.5BM 4 TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-253-4, TO-253AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 80mA Output Voltage: 4.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 750μA ~ 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-143 Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.6V @ 80mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788655-MIC5203-4.5BM4 TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-253-4, TO-253AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 80mA
Output Voltage: 4.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 750μA ~ 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-143
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.6V @ 80mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5203-4.5BM4TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5203-4.5BM4TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-4.5BM4TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5203-4.5BM4 TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-4.5BM4 TR
PMIC - Voltage Regulators - Linear MIC5203-4.5BM4 TR
IC REG LINEAR 4.5V 80MA SOT143

IC REG LINEAR 4.5V 80MA SOT143

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5203-4.5BM4 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-4.5BM4 TR
Voltage Regulators - Linear MIC5203-4.5BM4 TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5203-4.5BM4 TR 788655-MIC5203-4.5BM4 TR MIC5203-4.5BM4TR-ND MIC5203-4.5BM4 TR MIC5203-4.5BM4 TR
Product Name 4.5V 80MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5203-4.5BM4 TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA
Output Voltage 4.5 volts 4.5 volts 4.5 volts 4.5 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
VIN 16 volts 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data