Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
IC REG LIN POS ADJ 750MA 8MSOP
IC REG LIN POS ADJ 750MA 8MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC3975BMM-TR-ND | MIC3975BMM-TR | MIC3975BMM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |