Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-3.0YS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2362-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2362-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2362-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YS - 113100-MIC5201-3.0YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YS
113100-MIC5201-3.0YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YS 113100-MIC5201-3.0YS
Manufacturer: Microchip Technology Win Source Part Number: 113100-MIC5201-3.0YS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 200mA Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 113100-MIC5201-3.0YS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
3V 200MA Voltage Regulator IC
776-MIC5201-3.0YS
3V 200MA Voltage Regulator IC 776-MIC5201-3.0YS
IC REG LINEAR 3V 200MA SOT223-3 Product overview: MIC5201-3.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.0YS can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 200MA SOT223-3 Product overview: MIC5201-3.0YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.0YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5201-3.0YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5201-3.0YS
PMIC - Voltage Regulators - Linear MIC5201-3.0YS
IC REG LINEAR 3V 200MA SOT223-3

IC REG LINEAR 3V 200MA SOT223-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5201-3.0YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5201-3.0YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5201-3.0YS
IC REG LINEAR 3V 200MA SOT223-3

IC REG LINEAR 3V 200MA SOT223-3

Supplier's Site
Voltage Regulators - Linear - MIC5201-3.0YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-3.0YS
Voltage Regulators - Linear MIC5201-3.0YS
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5201-3.0YS
LDO Voltage Regulators MIC5201-3.0YS
LDO Voltage Regulators 200mA, 1% LDO Regulator

LDO Voltage Regulators 200mA, 1% LDO Regulator

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5201-3.0YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5201-3.0YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-3.0YS
IC REG LINEAR 3V 200MA SOT223-3

IC REG LINEAR 3V 200MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-2362-ND 113100-MIC5201-3.0YS 776-MIC5201-3.0YS MIC5201-3.0YS MIC5201-3.0YS MIC5201-3.0YS MIC5201-3.0YS MIC5201-3.0YS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YS 3V 200MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data