Microchip Technology, Inc. 2.8V 80MA Voltage Regulator IC MIC5203-2.8BM4 TR

Description
IC REG LINEAR 2.8V 80MA SOT143 Product overview: MIC5203-2.8BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-2.8BM4 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.8V 80MA SOT143 Product overview: MIC5203-2.8BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-2.8BM4 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 80MA Voltage Regulator IC
776-MIC5203-2.8BM4 TR
2.8V 80MA Voltage Regulator IC 776-MIC5203-2.8BM4 TR
IC REG LINEAR 2.8V 80MA SOT143 Product overview: MIC5203-2.8BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-2.8BM4 TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 80MA SOT143 Product overview: MIC5203-2.8BM4 TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5203-2.8BM4 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5203-2.8BM4TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5203-2.8BM4TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-2.8BM4TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.8BM4 TR - 1076712-MIC5203-2.8BM4 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.8BM4 TR
1076712-MIC5203-2.8BM4 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.8BM4 TR 1076712-MIC5203-2.8BM4 TR
Manufacturer: Microchip Technology Win Source Part Number: 1076712-MIC5203-2.8B M4 TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-143 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076712-MIC5203-2.8BM4 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-143
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - MIC5203-2.8BM4 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-2.8BM4 TR
Voltage Regulators - Linear MIC5203-2.8BM4 TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear - MIC5203-2.8BM4 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-2.8BM4 TR
Voltage Regulators - Linear MIC5203-2.8BM4 TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5203-2.8BM4 TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-2.8BM4 TR
PMIC - Voltage Regulators - Linear MIC5203-2.8BM4 TR
IC REG LINEAR 2.8V 80MA SOT143

IC REG LINEAR 2.8V 80MA SOT143

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5203-2.8BM4 TR MIC5203-2.8BM4TR-ND 1076712-MIC5203-2.8BM4 TR MIC5203-2.8BM4 TR MIC5203-2.8BM4 TR MIC5203-2.8BM4 TR
Product Name 2.8V 80MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.8BM4 TR Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-253-4, TO-253AA Other; SOT-143 Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 to ? volts 2.8 to ? volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
VIN 16 volts 16 volts 16 volts ? to 16 volts ? to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950KEUSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Automotive Power Management IC - 713-BQ24392QRSERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers