Manufacturer: Microchip Technology
Win Source Part Number: 091636-MIC3975-1.8YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 750mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.5V @ 750mA
Operating Supply Current: 15mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3975-1.8YMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3975-1.8YMM can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 750MA 8MSOP
LDO Voltage Regulators 750mA uCap LDO in Power
IC REG LINEAR 1.8V 750MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 091636-MIC3975-1.8YMM | 576-1784-5-ND | 776-MIC3975-1.8YMM | MIC3975-1.8YMM | MIC3975-1.8YMM | MIC3975-1.8YMM | MIC3975-1.8YMM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC3975-1.8YMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 750MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active |