Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MSOP-EP
LDO Voltage Regulators 1A High Speed, Low Vin LDO
IC REG LINEAR 1.2V 1A 8MSOP
IC REG LINEAR 1.2V 1A 8MSOP
IC REG LINEAR 1.2V 1A 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC47100-12YMME-TR-ND | MIC47100-12YMME-TR | MIC47100-12YMME-TR | MIC47100-12YMME-TR | MIC47100-12YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |