Microchip Technology, Inc. Voltage Regulators - Linear Regulator Controllers MIC5159-1.8BM6-TR

Description
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
MIC5159-1.8BM6-TR-ND
Voltage Regulators - Linear Regulator Controllers MIC5159-1.8BM6-TR-ND
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6

Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR - 788646-MIC5159-1.8BM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR
788646-MIC5159-1.8BM6-TR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR 788646-MIC5159-1.8BM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788646-MIC5159-1.8BM 6-TR Packaging: Reel package Type: Positive Fixed Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Voltage - Input: 1.65 V ~ 5.5 V Number of Outputs: 1 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788646-MIC5159-1.8BM6-TR
Packaging: Reel package
Type: Positive Fixed
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Voltage - Input: 1.65 V ~ 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Power Management IC
757-MIC5159-1.8BM6-TR
SOT23 Power Management IC 757-MIC5159-1.8BM6-TR
IC LNR REG CTRLR 1OUT SOT23-6 Product overview: MIC5159-1.8BM6-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5159-1.8BM6-T R can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT SOT23-6 Product overview: MIC5159-1.8BM6-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5159-1.8BM6-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear Regulator Controllers
MIC5159-1.8BM6-TR
Voltage Regulators - Linear Regulator Controllers MIC5159-1.8BM6-TR
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6

Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
MIC5159-1.8BM6-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers MIC5159-1.8BM6-TR
IC LNR REG CTRLR 1OUT SOT23-6

IC LNR REG CTRLR 1OUT SOT23-6

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MIC5159-1.8BM6-TR
PMIC - Voltage Regulators - Linear Regulator Controllers MIC5159-1.8BM6-TR
IC LNR REG CTRLR 1OUT SOT23-6

IC LNR REG CTRLR 1OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5159-1.8BM6-TR-ND 788646-MIC5159-1.8BM6-TR 757-MIC5159-1.8BM6-TR MIC5159-1.8BM6-TR MIC5159-1.8BM6-TR MIC5159-1.8BM6-TR
Product Name Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159-1.8BM6-TR SOT23 Power Management IC Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; Tape & Reel (TR) SOT23; Other; SOT-23-6 SOT23 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details