Manufacturer: Microchip Technology
Win Source Part Number: 058726-MIC5159BM6
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 1.65 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Operating Supply Current: 10mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058726-MIC5159BM6 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5159BM6 |
| Output Polarity | Positive |