Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-1.8BM-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5209-1.8BM-TR is a low-noise linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered devices. The device offers tight load and line regulation, with an output accuracy of 1%. It includes protection features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. This regulator is suitable for use in handheld devices, laptops, and consumer electronics, as well as in power supply circuits for DC/DC modules. The MIC5209 is available in a compact surface-mount package, making it ideal for space-constrained designs. Its ultra-low-noise capability further supports its use in sensitive electronic applications.

Datasheet Summary
Powered by GS/AI

The MIC5209-1.8BM-TR is a low-noise linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered devices. The device offers tight load and line regulation, with an output accuracy of 1%. It includes protection features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. This regulator is suitable for use in handheld devices, laptops, and consumer electronics, as well as in power supply circuits for DC/DC modules. The MIC5209 is available in a compact surface-mount package, making it ideal for space-constrained designs. Its ultra-low-noise capability further supports its use in sensitive electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-1.8BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-1.8BM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-1.8BM-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-1.8BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-1.8BM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-1.8BM-TR
IC REG LINEAR 1.8V 500MA 8SOIC

IC REG LINEAR 1.8V 500MA 8SOIC

Supplier's Site
Voltage Regulators - Linear - MIC5209-1.8BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-1.8BM-TR
Voltage Regulators - Linear MIC5209-1.8BM-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-1.8BM-TR
PMIC - Voltage Regulators - Linear MIC5209-1.8BM-TR
IC REG LINEAR 1.8V 500MA 8SOIC

IC REG LINEAR 1.8V 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5209-1.8BM-TR-ND MIC5209-1.8BM-TR MIC5209-1.8BM-TR MIC5209-1.8BM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data