IC REG LINEAR 1.8V 750MA 8MSOP Product overview: MIC3775-1.8BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775-1.8BMM can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1222487-MIC3775-1.8B
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 750mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MIC3775-1.8
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 750mA
IC REG LINEAR 1.8V 750MA 8MSOP
IC REG LINEAR 1.8V 750MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC3775-1.8BMM | MIC3775-1.8BMM-ND | 1222487-MIC3775-1.8BMM | MIC3775-1.8BMM | MIC3775-1.8BMM | MIC3775-1.8BMM | MIC3775-1.8BMM |
| Product Name | 1.8V 750MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC3775-1.8BMM | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 to ? volts | |
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |
| VIN | 6 volts | 6 volts | ? to 6 volts | ? to 6 volts |