500mA 1% Low Noise LDO MIC5209-3.3YS
500mA 1% Low Noise LDO MIC5209-3.3YS
500mA 1% Low Noise LDO MIC5209-3.3YS
Manufacturer: Microchip Technology
Win Source Part Number: 092555-MIC5209-3.3YS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Family Name: MIC5209
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LD29080S33R.; AZ1117CH2-3.3TRG1; SPX3940M3-3-3;
Introduction Date: February 08, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals, Consumer Electronics, Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 3.3V 500MA SOT223-3 Product overview: MIC5209-3.3YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.3YS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
IC REG LIN 3.3V 500MA SOT223-3
IC REG LIN 3.3V 500MA SOT223-3
IC REG LIN 3.3V 500MA SOT223-3
75dB@(120Hz) 500mA null 3.3V Positive electrode 16V SOT-223-3 Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 500mA 1% Low Noise LDO
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 9101531P | 9101531 | 092555-MIC5209-3.3YS | 576-3516-5-ND | 776-MIC5209-3.3YS | MIC5209-3.3YS | MIC5209-3.3YS | MIC5209-3.3YS | MIC5209-3.3YS | MIC5209-3.3YS | MIC5209-3.3YS |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3YS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators |
| Package Type | Other; SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| Regulator Category | Low dropout voltage | ||||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||||
| Output Polarity | Positive | Positive | Positive | Positive |