MIC4427CM -- GATE DRIVERS
Microchip Technology, Inc.
Gate Drivers
MIC4427CM
Description
LOW-SIDE MOSFET DRIVER
Description
LOW-SIDE MOSFET DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MIC4427CM |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Special Features
Enable, Power Good, Under Voltage Lockout
IOUT
0.5000 amps
View Details
Allegro MicroSystems Inc.
Regulator Type
Standard; Low Dropout
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage
1.25 volts
View Details
6 suppliers