Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
IC REG LINEAR 1.2V 500MA 6MLF
IC REG LINEAR 1.2V 500MA 6MLF
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC47050-1.2YML-TRVAO | MIC47050-1.2YML-TRVAO | MIC47050-1.2YML-TRVAO |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 1.2 to ? volts | 1.2 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |