Microchip Technology, Inc. 5V 1A LDO Voltage Regulator IC MIC39100-5.0BSTR

Description
IC REG LDO 5V 1A SOT223 Product overview: MIC39100-5.0BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-5.0BSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 1A SOT223 Product overview: MIC39100-5.0BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-5.0BSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A LDO Voltage Regulator IC
699-MIC39100-5.0BSTR
5V 1A LDO Voltage Regulator IC 699-MIC39100-5.0BSTR
IC REG LDO 5V 1A SOT223 Product overview: MIC39100-5.0BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-5.0BSTR can be used for catalog matching and distributor lookup.

IC REG LDO 5V 1A SOT223 Product overview: MIC39100-5.0BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-5.0BSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-5.0BSTR - 058674-MIC39100-5.0BSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-5.0BSTR
058674-MIC39100-5.0BSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-5.0BSTR 058674-MIC39100-5.0BSTR
Manufacturer: Microchip Technology Win Source Part Number: 058674-MIC39100-5.0B STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058674-MIC39100-5.0BSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.41V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC39100-5.0BSTR 058674-MIC39100-5.0BSTR
Product Name 5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC39100-5.0BSTR
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-223
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
250MA LDO Voltage Regulator IC - 699-ADP667AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers