IC REG LINEAR 1.2V 500MA 6MLF Product overview: MIC47050-1.2YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47050-1.2YML-
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 812126-MIC47050-1.2Y
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 6-MLF (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 3.6V
PSRR: 50dB ~ 37dB (10kHz ~ 100kHz)
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-VDFN Exposed Pad, 6-MLF
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.12V at 500mA
Current - Quiescent (Iq): 15μA
Part Number Series: MIC47050
IC REG LINEAR 1.2V 500MA 6MLF
IC REG LINEAR 1.2V 500MA 6MLF
IC REG LINEAR 1.2V 500MA 6MLF
LDO Voltage Regulators Low Vin Single 500mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC47050-1.2YML-TR | 576-3666-6-ND | 812126-MIC47050-1.2YML-TR | MIC47050-1.2YML-TR | MIC47050-1.2YML-TR | MIC47050-1.2YML-TR | MIC47050-1.2YML-TR | MIC47050-1.2YML-TR |
| Product Name | 1.2V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC47050-1.2YML-TR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts | ? to 3.6 volts |