Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
IC REG LINEAR 2.8V 3A TO263-3
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39300-2.8BU | MIC39300-2.8BU |
| Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.8 to ? volts |