IC REG LIN 3.3V 200MA SOT223-3 Product overview: MIC5201-3.3YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.3YS can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 200MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 200MA SOT223-3
IC REG LIN 3.3V 200MA SOT223-3
LDO Voltage Regulators 200mA, 1% LDO Regulator
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 649493 | 776-MIC5201-3.3YS | MIC5201-3.3YS-ND | MIC5201-3.3YS | MIC5201-3.3YS | MIC5201-3.3YS | MIC5201-3.3YS | MIC5201-3.3YS |
| Product Name | Voltage Regulators | 3.3V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Category | Low Dropout Voltage | |||||||
| Package Type | Other; SOT-223 | Other; Tube | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| IOUT | 0.2000 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts |