Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.6YU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-3.6YU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-3.6YU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.6YU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YU - 809582-MIC5209-3.6YU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YU
809582-MIC5209-3.6YU
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YU 809582-MIC5209-3.6YU
Manufacturer: Microchip Technology Win Source Part Number: 809582-MIC5209-3.6YU Packaging: Tube Mounting Style: SMD Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3.6V Supplier Device Package: TO-263-5 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 16V PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.6V at 500mA Current - Quiescent (Iq): 170μA Part Number Series: MIC5209 Current - Supply (Maximum): 25mA

Manufacturer: Microchip Technology
Win Source Part Number: 809582-MIC5209-3.6YU
Packaging: Tube
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.6V
Supplier Device Package: TO-263-5
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 170μA
Part Number Series: MIC5209
Current - Supply (Maximum): 25mA

Buy Now
Singapore, Singapore
3.6V 500MA Voltage Regulator IC
776-MIC5209-3.6YU
3.6V 500MA Voltage Regulator IC 776-MIC5209-3.6YU
IC REG LINEAR 3.6V 500MA TO263-5 Product overview: MIC5209-3.6YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.6YU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 500MA TO263-5 Product overview: MIC5209-3.6YU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.6YU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-3.6YU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-3.6YU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-3.6YU
IC REG LINEAR 3.6V 500MA TO263-5

IC REG LINEAR 3.6V 500MA TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5209-3.6YU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-3.6YU
PMIC - Voltage Regulators - Linear MIC5209-3.6YU
IC REG LINEAR 3.6V 500MA TO263-5

IC REG LINEAR 3.6V 500MA TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5209-3.6YU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-3.6YU
Voltage Regulators - Linear MIC5209-3.6YU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5209-3.6YU
LDO Voltage Regulators MIC5209-3.6YU
LDO Voltage Regulators 500mA 1% Low Noise LDO

LDO Voltage Regulators 500mA 1% Low Noise LDO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5209-3.6YU-ND 809582-MIC5209-3.6YU 776-MIC5209-3.6YU MIC5209-3.6YU MIC5209-3.6YU MIC5209-3.6YU MIC5209-3.6YU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.6YU 3.6V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; Tube TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
Output Voltage 3.3 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303ARZ-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
LED Drivers - A6282EESTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details