The MIC39500-2.5BU TR is a low-dropout linear voltage regulator capable of delivering a guaranteed output current of 5A. It features a dropout voltage of typically 400mV at 5A, making it suitable for applications requiring conversion from higher voltages (such as 3.3V) to lower core voltages (such as 2.5V). The device operates with a minimum input voltage of 2.25V and can handle input voltages up to 16V. This regulator is designed for high efficiency and low ground current, with typical values around 70mA at 5A output. It includes built-in protections such as overcurrent limiting, thermal shutdown, and reversed-battery protection. The MIC39500-2.5BU TR is stable with only 47µF of output capacitance, ensuring fast transient response, which is beneficial for applications involving heavy switching. The product is available in a TO-263 package and is suitable for various applications, including low voltage digital ICs, PC add-in cards, and multimedia processor supplies. Its robust design and performance characteristics make it a reliable choice for engineers looking for efficient voltage regulation solutions.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
Manufacturer: Microchip Technology
Win Source Part Number: 788606-MIC39500-2.5B
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-263-3
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.575V @ 5A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.5V 5A TO263-3 Product overview: MIC39500-2.5BU TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39500-2.5BU TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 5A TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39500-2.5BUTR-ND | 788606-MIC39500-2.5BU TR | 776-MIC39500-2.5BU TR | MIC39500-2.5BU TR | MIC39500-2.5BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC39500-2.5BU TR | 2.5V 5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |