IC REG LINEAR 3.3V/3.3V 8MSOP Product overview: MIC5208-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5208-3.3BMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222700-MIC5208-3.3B
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 50mA, 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Maximum Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5208
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V, 3.3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.5V at 50mA, 0.5V at 50mA
Current - Quiescent (Iq): 750μA
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP
IC REG LINEAR 3.3V/3.3V 8MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-MSOP
IC REG LINEAR 3.3V/3.3V 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5208-3.3BMM | 1222700-MIC5208-3.3BMM | MIC5208-3.3BMM-ND | MIC5208-3.3BMM | MIC5208-3.3BMM | MIC5208-3.3BMM | MIC5208-3.3BMM |
| Product Name | 3.3V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5208-3.3BMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts | 3.3 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| VIN | 16 volts | 16 volts | ? to 16 volts | ? to 16 volts |