Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
IC REG LINEAR POS ADJ 5A SPAK-7 Product overview: MIC49500WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49500WR-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076667-MIC49500WR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-7
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Dropout Voltage-Max: 0.5V @ 5A
Operating Supply Current: 90mA to 130mA
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 5A SPAK-7
IC REG LINEAR POS ADJ 5A SPAK-7
IC REG LINEAR POS ADJ 5A SPAK-7
LDO Voltage Regulators 5A LDO, Low Vin, Low Vout, Fast transient response, uCap stable
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1466-1-ND | 776-MIC49500WR-TR | 1076667-MIC49500WR-TR | MIC49500WR-TR | MIC49500WR-TR | MIC49500WR-TR | MIC49500WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC49500WR-TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; Tape & Reel (TR) | Other; S-PAK-7 | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |