Microchip Technology, Inc. 5V 80MA LDO Voltage Regulator IC MIC5203-5.0BM4

Description
IC REG LDO 5V 80MA SOT143 Product overview: MIC5203-5.0BM4 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-5.0BM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 5V 80MA SOT143 Product overview: MIC5203-5.0BM4 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-5.0BM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 80MA LDO Voltage Regulator IC
699-MIC5203-5.0BM4
5V 80MA LDO Voltage Regulator IC 699-MIC5203-5.0BM4
IC REG LDO 5V 80MA SOT143 Product overview: MIC5203-5.0BM4 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-5.0BM4 can be used for catalog matching and distributor lookup.

IC REG LDO 5V 80MA SOT143 Product overview: MIC5203-5.0BM4 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-5.0BM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0BM4 - 058744-MIC5203-5.0BM4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0BM4
058744-MIC5203-5.0BM4
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0BM4 058744-MIC5203-5.0BM4
Manufacturer: Microchip Technology Win Source Part Number: 058744-MIC5203-5.0BM 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-143 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058744-MIC5203-5.0BM4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-143
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5203-5.0BM4 058744-MIC5203-5.0BM4
Product Name 5V 80MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5203-5.0BM4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-143
Output Voltage 5 volts 5 volts
IOUT 0.0800 amps 0.0800 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data