Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM-TR MIC5209BM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788667-MIC5209BM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 25mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 5V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.6V @ 500mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788667-MIC5209BM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 25mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 5V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.6V @ 500mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM-TR - 788667-MIC5209BM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM-TR
788667-MIC5209BM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM-TR 788667-MIC5209BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788667-MIC5209BM-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 500mA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 170μA ~ 25mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Output Voltage MAX: 5V Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.6V @ 500mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788667-MIC5209BM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 170μA ~ 25mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.6V @ 500mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
500MA Voltage Regulator IC
776-MIC5209BM-TR
500MA Voltage Regulator IC 776-MIC5209BM-TR
IC REG LIN POS ADJ 500MA 8SOIC Product overview: MIC5209BM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209BM-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA 8SOIC Product overview: MIC5209BM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209BM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209BM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209BM-TR
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209BM-TR
PMIC - Voltage Regulators - Linear MIC5209BM-TR
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 788667-MIC5209BM-TR 776-MIC5209BM-TR MIC5209BM-TR MIC5209BM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM-TR 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6220TDI-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details