Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
IC REG LINEAR 0.8V 1A 8MLF
IC REG LINEAR 0.8V 1A 8MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
LDO Voltage Regulators 1A High Speed, Low Vin LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3112-2-ND | MIC47100-0.8YML-TR | MIC47100-0.8YML-TR | MIC47100-0.8YML-TR | MIC47100-0.8YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |