Manufacturer: Microchip Technology
Win Source Part Number: 807933-MIC47100YMME
Packaging: Tube
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 3.6V
PSRR: 80dB ~ 45dB (1kHz ~ 500kHz)
Maximum Output Voltage: 2V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.25V at 1A
Current - Quiescent (Iq): 6μA
Part Number Series: MIC47100
IC REG LINEAR POS ADJ 1A 8MSOP Product overview: MIC47100YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100YMME can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-MSOP-EP
IC REG LINEAR POS ADJ 1A 8MSOP
LDO Voltage Regulators 1A High Speed, Low Vin LDO
IC REG LINEAR POS ADJ 1A 8MSOP
IC REG LINEAR POS ADJ 1A 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 807933-MIC47100YMME | 776-MIC47100YMME | 576-3119-5-ND | MIC47100YMME | MIC47100YMME | MIC47100YMME | MIC47100YMME |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC47100YMME | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP Exposed Pad | Other; Tube | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 2 volts | 0.8000 to 2 volts | 0.8000 to 2 volts | 0.8000 volts | 0.8000 volts |