Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
LDO Voltage Regulators Dual 100mA, 1% LDO Regulator
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
IC REG LINEAR 4.85V/4.85V 8SOIC
IC REG LINEAR 4.85V/4.85V 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5202-4.8YM-TR-ND | MIC5202-4.8YM-TR | MIC5202-4.8YM-TR | MIC5202-4.8YM-TR | MIC5202-4.8YM-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |