IC LNR REG CTRLR 1OUT 8SOIC Product overview: MIC5156YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156YM can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Adjustable 1 Output 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 023319-MIC5156YM
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 2.7mA
IC REG CTRLR SGL POS ADJ 8-SOIC
IC LNR REG CTRLR 1OUT 8SOIC
IC LNR REG CTRLR 1OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 757-MIC5156YM | 576-1819-5-ND | 023319-MIC5156YM | 536-MIC5156YM | MIC5156YM | MIC5156YM |
| Product Name | Power Management IC | Voltage Regulators - Linear Regulator Controllers | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5156YM | IC REG CTRLR SGL POS ADJ 8-SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC |
| Output Voltage | 1.3 to 36 volts | 36 volts | ||||
| VIN | 36 volts | 3 to 36 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |