IC REG LIN POS ADJ 1.5A SPAK-5 Product overview: MIC49150BR TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150BR TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076655-MIC49150BR TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP38500ASD-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5
IC REG LIN POS ADJ 1.5A SPAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A S-PAK-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC49150BR TR | 1076655-MIC49150BR TR | MIC49150BRTR-ND | MIC49150BR TR | MIC49150BR TR |
| Product Name | 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC49150BR TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; Tape & Reel (TR) | Other; S-PAK-5 | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |
| Output Voltage | 0.9000 volts | 0.9000 volts | 0.9000 to 5 volts | 0.9000 to 5 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| Dropout Voltage | 0.5000 to ? volts | 0.5000 volts | 0.5000 volts |