Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
LDO Voltage Regulators Dual Supply, LV 3.0A LDO
IC REG LINEAR 1.2V 3A SPAK-5
IC REG LINEAR 1.2V 3A SPAK-5
IC REG LINEAR 1.2V 3A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49300-1.2WR-TR-ND | MIC49300-1.2WR-TR | MIC49300-1.2WR-TR | MIC49300-1.2WR-TR | MIC49300-1.2WR-TR | MIC49300-1.2WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Enable |