Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-5
LDO Voltage Regulators 5.0A 1.0% Fixed Voltage LDO+Features
IC REG LINEAR 2.5V 5A TO263-5
IC REG LINEAR 2.5V 5A TO263-5
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC39501-2.5WU-TR-ND | MIC39501-2.5WU-TR | MIC39501-2.5WU-TR | MIC39501-2.5WU-TR | MIC39501-2.5WU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |