The MIC49500-0.9WU is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 0.9V with a maximum output current of 5A. It operates with an input voltage range of 1.4V to 6V and requires a bias supply between 3V and 6V. This regulator features a fast transient response with a bandwidth of up to 10MHz, making it suitable for applications requiring quick adjustments to load changes. The device is stable with a minimum output capacitance of 10µF, and it can utilize various capacitor types, including ceramic capacitors. It offers excellent line and load regulation, a logic-controlled shutdown option, and built-in thermal shutdown and current limit protection. The MIC49500-0.9WU is available in a TO-263 package and operates within a junction temperature range of -40°C to +125°C, making it suitable for a wide range of environmental conditions. This product is particularly well-suited for powering low-voltage microprocessors and other digital circuits.
5A Dual Supply, Low Voltage, High Bandwidth LDO | IC REG LINEAR 0.9V 5A TO263-7 Product overview: MIC49500-0.9WU from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 5A, 0.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5A, 0.9V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49500-0.9WU can be used for catalog matching and distributor lookup.
IC REG LINEAR 0.9V 5A TO263-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263-7
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC49500-0.9WU | MIC49500-0.9WU | MIC49500-0.9WU | MIC49500-0.9WU |
| Product Name | Dual 5A 0.9V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; Tube | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps |
| IQ | 0.0900 amps | 0.0900 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |