Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 5A S-PAK-7
IC REG LINEAR 1.2V 5A SPAK-7
LDO Voltage Regulators 5A LDO, Low Vin, Low Vout, Fast Transient Response, uCap Stable
IC REG LINEAR 1.2V 5A SPAK-7
IC REG LINEAR 1.2V 5A SPAK-7
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC49500-1.2WR-TR-ND | MIC49500-1.2WR-TR | MIC49500-1.2WR-TR | MIC49500-1.2WR-TR | MIC49500-1.2WR-TR | 536-MIC49500-1.2WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.2V 5A SPAK-7 |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Enable |