Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.8V 1.5A SPAK-5 Product overview: MIC49150-1.8WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49150-1.8WR-T
Manufacturer: Microchip Technology
Win Source Part Number: 788641-MIC49150-1.8W
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SPak-5 (5 leads + Tab)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: MIC49150
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: S-PAK-5
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): AME8865-ABT180; AME8815AECS180; AME8815AECS180Z; R1171S181B-E2-FE;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Dual Supply, LV 1.5A LDO
IC REG LINEAR 1.8V 1.5A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A S-PAK-5
IC REG LINEAR 1.8V 1.5A SPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC49150-1.8WR-TR-ND | 776-MIC49150-1.8WR-TR | 788641-MIC49150-1.8WR-TR | MIC49150-1.8WR-TR | MIC49150-1.8WR-TR | MIC49150-1.8WR-TR | MIC49150-1.8WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.8WR-TR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Tape & Reel (TR) | Other; SPak-5 (5 leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |