Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC3775BMM-TR MIC3775BMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884727-MIC3775BMM-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC3775 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC3775BMM TR, MIC3775BMM TR-ND, MIC3775BMMTR, MIC3775BMMTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884727-MIC3775BMM-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC3775 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC3775BMM TR, MIC3775BMM TR-ND, MIC3775BMMTR, MIC3775BMMTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC3775BMM-TR - 884727-MIC3775BMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC3775BMM-TR
884727-MIC3775BMM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC3775BMM-TR 884727-MIC3775BMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 884727-MIC3775BMM-TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MIC3775 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC3775BMM TR, MIC3775BMM TR-ND, MIC3775BMMTR, MIC3775BMMTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884727-MIC3775BMM-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC3775
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC3775BMM TR, MIC3775BMM TR-ND, MIC3775BMMTR, MIC3775BMMTR-ND

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC3775BMM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC3775BMM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC3775BMM-TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP

Linear Voltage Regulator IC Positive Adjustable 1 Output 750mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
750MA Voltage Regulator IC
776-MIC3775BMM-TR
750MA Voltage Regulator IC 776-MIC3775BMM-TR
IC REG LIN POS ADJ 750MA 8MSOP Product overview: MIC3775BMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775BMM-TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 750MA 8MSOP Product overview: MIC3775BMM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC3775BMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC3775BMM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC3775BMM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC3775BMM-TR
IC REG LIN POS ADJ 750MA 8MSOP

IC REG LIN POS ADJ 750MA 8MSOP

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC3775BMM-TR
PMIC - Voltage Regulators - Linear MIC3775BMM-TR
IC REG LIN POS ADJ 750MA 8MSOP

IC REG LIN POS ADJ 750MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 884727-MIC3775BMM-TR MIC3775BMM-TR-ND 776-MIC3775BMM-TR MIC3775BMM-TR MIC3775BMM-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC3775BMM-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 750MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type SSOP; Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Discontinued at Digi-Key
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data