Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162YMM-TR MIC5162YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044775-MIC5162YMM-TR Packaging: Reel - TR Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044775-MIC5162YMM-TR Packaging: Reel - TR Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162YMM-TR - 044775-MIC5162YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162YMM-TR
044775-MIC5162YMM-TR
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162YMM-TR 044775-MIC5162YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 044775-MIC5162YMM-TR Packaging: Reel - TR Applications: Controller, DDR3, GDDR3/4/5 Mounting: SMD (SMT) Voltage - Input: 1.35 V to 6 V Number of Outputs: 1 Output Voltage: Programmable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP

Manufacturer: Microchip Technology
Win Source Part Number: 044775-MIC5162YMM-TR
Packaging: Reel - TR
Applications: Controller, DDR3, GDDR3/4/5
Mounting: SMD (SMT)
Voltage - Input: 1.35 V to 6 V
Number of Outputs: 1
Output Voltage: Programmable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MIC5162YMM-TR
Power Management IC 750-MIC5162YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5162YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5162YMM-TR can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR3 1OUT 10MSOP Product overview: MIC5162YMM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC5162YMM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC5162YMM-TR
PMIC - Voltage Regulators - Special Purpose MIC5162YMM-TR
IC REG CTRLR DDR3 1OUT 10MSOP

IC REG CTRLR DDR3 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044775-MIC5162YMM-TR 750-MIC5162YMM-TR MIC5162YMM-TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MIC5162YMM-TR Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-MSOP Other; Tape & Reel (TR)
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data