Microchip Technology, Inc. 2.5V 1A LDO Voltage Regulator IC MIC39100-2.5BSTR

Description
IC REG LDO 2.5V 1A SOT223 Product overview: MIC39100-2.5BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-2.5BSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 2.5V 1A SOT223 Product overview: MIC39100-2.5BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-2.5BSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
699-MIC39100-2.5BSTR
2.5V 1A LDO Voltage Regulator IC 699-MIC39100-2.5BSTR
IC REG LDO 2.5V 1A SOT223 Product overview: MIC39100-2.5BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-2.5BSTR can be used for catalog matching and distributor lookup.

IC REG LDO 2.5V 1A SOT223 Product overview: MIC39100-2.5BSTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC39100-2.5BSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-2.5BSTR - 058672-MIC39100-2.5BSTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-2.5BSTR
058672-MIC39100-2.5BSTR
PMIC - PMIC - Voltage Regulators - Linear - MIC39100-2.5BSTR 058672-MIC39100-2.5BSTR
Manufacturer: Microchip Technology Win Source Part Number: 058672-MIC39100-2.5B STR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 2.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 058672-MIC39100-2.5BSTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.41V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear - MIC39100-2.5BSTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC39100-2.5BSTR
Voltage Regulators - Linear MIC39100-2.5BSTR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC39100-2.5BSTR 058672-MIC39100-2.5BSTR MIC39100-2.5BSTR
Product Name 2.5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC39100-2.5BSTR Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 1 amps 1 amps 1 amps
Dropout Voltage 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-5-REEL - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details