IC REG LINEAR POS ADJ 500MA 8DFN Product overview: MIC5209YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209YML-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 884764-MIC5209YML-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5209
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-3026-6, MIC5209YMLTR, MIC5209YML TR, 576-3026-2, 576-3026-1
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5209YML-TR | 576-3026-2-ND | 884764-MIC5209YML-TR | MIC5209YML-TR | MIC5209YML-TR | MIC5209YML-TR |
| Product Name | 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5209YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | ||
| Output Voltage | 1.8 to 2.5 volts | 1.8 to 15 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 16 volts | 16 volts | 16 volts |