Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 200MA SOT223-3 Product overview: MIC5201-3.3YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-3.3YS-TR
Manufacturer: Microchip Technology
Win Source Part Number: 788651-MIC5201-3.3YS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: MIC5201
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA ~ 2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223
Voltage Input MAX: 26V
Voltage Dropout (Maximum): 0.4V @ 200mA
Alternative Parts (Cross-Reference): LT1521CST-3.3#TR; LT1521CST-3.3; LT1521IST-3.3#TRPBF;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V 200MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3
IC REG LIN 3.3V 200MA SOT223-3
IC REG LIN 3.3V 200MA SOT223-3
LDO Voltage Regulators 200mA, 1% LDO Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1251-6-ND | 776-MIC5201-3.3YS-TR | 788651-MIC5201-3.3YS-TR | MIC5201-3.3YS-TR | MIC5201-3.3YS-TR | MIC5201-3.3YS-TR | MIC5201-3.3YS-TR | MIC5201-3.3YS-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.3YS-TR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection |