Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 1076636-MIC47050YML-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.12V @ 500mA
Operating Supply Current: 15μA
PSRR: 50dB to 37dB (10kHz to 100kHz)
Maximum Output Voltage: 2V
Protection Features: Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 500MA 6DFN Product overview: MIC47050YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47050YML-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
IC REG LINEAR POS ADJ 500MA 6DFN
LDO Voltage Regulators Low Vin Single 500mA Adjustable LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3667-2-ND | 1076636-MIC47050YML-TR | 776-MIC47050YML-TR | MIC47050YML-TR | MIC47050YML-TR | MIC47050YML-TR | MIC47050YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC47050YML-TR | 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-MLF (2x2) | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad, 6-MLF® | |||
| Special Features | Over Temperature, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |