Win Source Part Number: 1078731-MIC47100-1.0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 1V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 45dB (1kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MIC47100YML-TR; MCP1726-ADJE/MF; MCP1726T-ADJE/MF; ST1L08SPUR; ST1L08PUR; NCP59800BMNADJTBGMIC
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC4710010YMLTR,1611
Base Product Number: MIC47100
Voltage Dropout (Max): 0.25V @ 1A
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
IC REG LINEAR 1V 1A 8MLF Product overview: MIC47100-1.0YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100-1.0YML-
LDO Voltage Regulators 1A High Speed, Low Vin LDO
IC REG LINEAR 1V 1A 8MLF
IC REG LINEAR 1V 1A 8MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MLF® (2x2)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1078731-MIC47100-1.0YML-TR | 576-3114-2-ND | 776-MIC47100-1.0YML-TR | MIC47100-1.0YML-TR | MIC47100-1.0YML-TR | MIC47100-1.0YML-TR | MIC47100-1.0YML-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 1A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad, 8-MLF® | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad, 8-MLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |