IC LNR REG CTRLR 1OUT 10MLF Product overview: MIC5191YML-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5191YML-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788648-MIC5191YML-TR
Type: Positive Adjustable
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad, 10-MLF
Voltage - Input: 1 V ~ 5.5 V
Number of Outputs: 1
Family Name: MIC5191
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 10-MLF (3x3)
Alternative Parts (Cross-Reference): MIC5191BML TR; MIC5191BML; MIC5191BMM TR; MIC5191YMMTR;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Linear Regulator Controller IC Positive Adjustable 1 Output 10-MLF® (3x3)
IC LNR REG CTRLR 1OUT 10MLF
IC LNR REG CTRLR 1OUT 10MLF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-MIC5191YML-TR | 788648-MIC5191YML-TR | 576-2722-2-ND | MIC5191YML-TR | MIC5191YML-TR |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5191YML-TR | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |
| Output Voltage | 1 volts | ||||
| VIN | 5.5 volts | 1 to 5.5 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |