Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158BMTR MIC5158BMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044774-MIC5158BMTR Packaging: Reel - TR Type: Positive Fixed or Adjustable Voltage - Input: 3 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044774-MIC5158BMTR Packaging: Reel - TR Type: Positive Fixed or Adjustable Voltage - Input: 3 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158BMTR - 044774-MIC5158BMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158BMTR
044774-MIC5158BMTR
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158BMTR 044774-MIC5158BMTR
Manufacturer: Microchip Technology Win Source Part Number: 044774-MIC5158BMTR Packaging: Reel - TR Type: Positive Fixed or Adjustable Voltage - Input: 3 V to 36 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 4.5mA

Manufacturer: Microchip Technology
Win Source Part Number: 044774-MIC5158BMTR
Packaging: Reel - TR
Type: Positive Fixed or Adjustable
Voltage - Input: 3 V to 36 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 4.5mA

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
757-MIC5158BMTR
SOIC Power Management IC 757-MIC5158BMTR
IC REG CTRLR SGL FIX/ADJ 14-SOIC Product overview: MIC5158BMTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5158BMTR can be used for catalog matching and distributor lookup.

IC REG CTRLR SGL FIX/ADJ 14-SOIC Product overview: MIC5158BMTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5158BMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 044774-MIC5158BMTR 757-MIC5158BMTR
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5158BMTR SOIC Power Management IC
Output Polarity Positive
Unlock Full Specs
to access all available technical data