IC REG LIN POS ADJ 500MA 8SOIC Product overview: MIC5209BM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209BM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 121979-MIC5209BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 170μA to 25mA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5209BM | 121979-MIC5209BM | MIC5209BM | MIC5209BM | MIC5209BM |
| Product Name | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5209BM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.6000 to ? volts | 0.6000 volts | 0.6000 volts |