Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
IC REG LINEAR 2.5V 3A TO263-5
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC39301-2.5BUTR-ND | MIC39301-2.5BU TR | MIC39301-2.5BU TR | MIC39301-2.5BU TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |