Microchip Technology, Inc. 3A LDO Voltage Regulator IC MIC49300WRTR

Description
IC REG LDO ADJ 3A SPAK-5 Product overview: MIC49300WRTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49300WRTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 3A SPAK-5 Product overview: MIC49300WRTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49300WRTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LDO Voltage Regulator IC
699-MIC49300WRTR
3A LDO Voltage Regulator IC 699-MIC49300WRTR
IC REG LDO ADJ 3A SPAK-5 Product overview: MIC49300WRTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49300WRTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 3A SPAK-5 Product overview: MIC49300WRTR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC49300WRTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC49300WRTR - 208363-MIC49300WRTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC49300WRTR
208363-MIC49300WRTR
PMIC - PMIC - Voltage Regulators - Linear - MIC49300WRTR 208363-MIC49300WRTR
Manufacturer: Microchip Technology Win Source Part Number: 208363-MIC49300WRTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 3A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Output Voltage: 0.9 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 0.9V Dropout Voltage-Max: 0.4V @ 3A Operating Supply Current: 50mA Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 208363-MIC49300WRTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 0.9 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 50mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC49300WRTR 208363-MIC49300WRTR
Product Name 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC49300WRTR
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; S-PAK-5
Output Voltage 0.9000 to 5 volts 0.9000 volts
IOUT 3 amps 3 amps
Dropout Voltage 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data