Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5202-4.8BM

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5202-4.8BM is a dual linear voltage regulator designed for applications requiring low dropout voltage and low ground current. It provides a fixed output voltage of 4.85V with an accuracy of better than 1%. The device can deliver up to 100mA of output current and features a typical dropout voltage of 210mV at full load. It operates over an input voltage range of 2.5V to 26V and has a wide temperature range from -40°C to +125°C. The MIC5202 includes protection features such as reverse battery protection, current limiting, and thermal shutdown. Its ENABLE control pin allows for logic-compatible on/off switching, enabling nearly zero current consumption when disabled. The device is packaged in an 8-pin SO-8 format, making it suitable for compact designs in battery-powered devices, laptops, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The MIC5202-4.8BM is a dual linear voltage regulator designed for applications requiring low dropout voltage and low ground current. It provides a fixed output voltage of 4.85V with an accuracy of better than 1%. The device can deliver up to 100mA of output current and features a typical dropout voltage of 210mV at full load. It operates over an input voltage range of 2.5V to 26V and has a wide temperature range from -40°C to +125°C. The MIC5202 includes protection features such as reverse battery protection, current limiting, and thermal shutdown. Its ENABLE control pin allows for logic-compatible on/off switching, enabling nearly zero current consumption when disabled. The device is packaged in an 8-pin SO-8 format, making it suitable for compact designs in battery-powered devices, laptops, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5202-4.8BM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5202-4.8BM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5202-4.8BM-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5202-4.8BM
PMIC - Voltage Regulators - Linear MIC5202-4.8BM
IC REG LINEAR 4.85V/4.85V 8SOIC

IC REG LINEAR 4.85V/4.85V 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5202-4.8BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5202-4.8BM
Voltage Regulators - Linear MIC5202-4.8BM
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - MIC5202-4.8BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5202-4.8BM
Voltage Regulators - Linear MIC5202-4.8BM
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5202-4.8BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5202-4.8BM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5202-4.8BM
IC REG LINEAR 4.85V/4.85V 8SOIC

IC REG LINEAR 4.85V/4.85V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MIC5202-4.8BM-ND MIC5202-4.8BM MIC5202-4.8BM MIC5202-4.8BM MIC5202-4.8BM
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details